Capital Lighting, Inc. 93-10010 Lamps-Table Lamps 342812

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chalk Product Name: One Light Table Lamp UPC: 843558033027 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chalk Product Name: One Light Table Lamp UPC: 843558033027 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10010 Lamps-Table Lamps - 342812 - Capital Lighting, Inc.
Columbus, OH, USA
93-10010 Lamps-Table Lamps
342812
93-10010 Lamps-Table Lamps 342812
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chalk Product Name: One Light Table Lamp UPC: 843558033027 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chalk
Product Name: One Light Table Lamp
UPC: 843558033027
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342812
Product Name 93-10010 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details