Capital Lighting, Inc. 93-10008 Lamps-Table Lamps 342811

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cyma Product Name: One Light Table Lamp UPC: 843558033003 Category: TABLE LAMP
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cyma Product Name: One Light Table Lamp UPC: 843558033003 Category: TABLE LAMP

Suppliers

Company
Product
Description
Supplier Links
93-10008 Lamps-Table Lamps - 342811 - Capital Lighting, Inc.
Columbus, OH, USA
93-10008 Lamps-Table Lamps
342811
93-10008 Lamps-Table Lamps 342811
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cyma Product Name: One Light Table Lamp UPC: 843558033003 Category: TABLE LAMP

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cyma
Product Name: One Light Table Lamp
UPC: 843558033003
Category: TABLE LAMP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342811
Product Name 93-10008 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details