Capital Lighting, Inc. 93-10014 Lamps-Table Lamps 342807

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage White Product Name: One Light Table Lamp UPC: 843558033065 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage White Product Name: One Light Table Lamp UPC: 843558033065 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10014 Lamps-Table Lamps - 342807 - Capital Lighting, Inc.
Columbus, OH, USA
93-10014 Lamps-Table Lamps
342807
93-10014 Lamps-Table Lamps 342807
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage White Product Name: One Light Table Lamp UPC: 843558033065 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage White
Product Name: One Light Table Lamp
UPC: 843558033065
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342807
Product Name 93-10014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details