Capital Lighting, Inc. 93-10016 Lamps-Table Lamps 342806

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sussex Stone With Gold Product Name: One Light Table Lamp UPC: 843558033089 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sussex Stone With Gold Product Name: One Light Table Lamp UPC: 843558033089 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10016 Lamps-Table Lamps - 342806 - Capital Lighting, Inc.
Columbus, OH, USA
93-10016 Lamps-Table Lamps
342806
93-10016 Lamps-Table Lamps 342806
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sussex Stone With Gold Product Name: One Light Table Lamp UPC: 843558033089 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sussex Stone With Gold
Product Name: One Light Table Lamp
UPC: 843558033089
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342806
Product Name 93-10016 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details