Capital Lighting, Inc. 93-10022 Lamps-Table Lamps 342805

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bancroft Product Name: One Light Table Lamp UPC: 843558033133 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bancroft Product Name: One Light Table Lamp UPC: 843558033133 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10022 Lamps-Table Lamps - 342805 - Capital Lighting, Inc.
Columbus, OH, USA
93-10022 Lamps-Table Lamps
342805
93-10022 Lamps-Table Lamps 342805
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bancroft Product Name: One Light Table Lamp UPC: 843558033133 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bancroft
Product Name: One Light Table Lamp
UPC: 843558033133
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342805
Product Name 93-10022 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details