Capital Lighting, Inc. 93-10018 Lamps-Table Lamps 342803

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gramercy Product Name: One Light Table Lamp UPC: 843558033096 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gramercy Product Name: One Light Table Lamp UPC: 843558033096 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10018 Lamps-Table Lamps - 342803 - Capital Lighting, Inc.
Columbus, OH, USA
93-10018 Lamps-Table Lamps
342803
93-10018 Lamps-Table Lamps 342803
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gramercy Product Name: One Light Table Lamp UPC: 843558033096 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Gramercy
Product Name: One Light Table Lamp
UPC: 843558033096
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342803
Product Name 93-10018 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details