Capital Lighting, Inc. 93-10021 Lamps-Table Lamps 342802

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Casa Nova Product Name: One Light Table Lamp UPC: 843558033126 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Casa Nova Product Name: One Light Table Lamp UPC: 843558033126 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10021 Lamps-Table Lamps - 342802 - Capital Lighting, Inc.
Columbus, OH, USA
93-10021 Lamps-Table Lamps
342802
93-10021 Lamps-Table Lamps 342802
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Casa Nova Product Name: One Light Table Lamp UPC: 843558033126 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Casa Nova
Product Name: One Light Table Lamp
UPC: 843558033126
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342802
Product Name 93-10021 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details