Capital Lighting, Inc. 8001-PN-GS4 Mini Pendants-Cable 342792

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 71.75 Length 71.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134103958 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 71.75 Length 71.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134103958 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8001-PN-GS4 Mini Pendants-Cable - 342792 - Capital Lighting, Inc.
Columbus, OH, USA
8001-PN-GS4 Mini Pendants-Cable
342792
8001-PN-GS4 Mini Pendants-Cable 342792
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 71.75 Length 71.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134103958 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 71.75
Length 71.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 806134103958
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342792
Product Name 8001-PN-GS4 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details