Capital Lighting, Inc. 8001-PN Mini Pendants-Cable 342790

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.87 Height: 2.87 Length 2.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.87 Height: 2.87 Length 2.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8001-PN Mini Pendants-Cable - 342790 - Capital Lighting, Inc.
Columbus, OH, USA
8001-PN Mini Pendants-Cable
342790
8001-PN Mini Pendants-Cable 342790
PRODUCT DETAILS / SPECS Width/Dia: 1.87 Height: 2.87 Length 2.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 1.87
Height: 2.87
Length 2.87
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342790
Product Name 8001-PN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details