Capital Lighting, Inc. L125-PN Lamps-Table Lamps 342789

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Finish: Polished Nickel Weight: 6 Product Name: Portable Table Lamp UPC: 806134137083 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Finish: Polished Nickel Weight: 6 Product Name: Portable Table Lamp UPC: 806134137083 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L125-PN Lamps-Table Lamps - 342789 - Capital Lighting, Inc.
Columbus, OH, USA
L125-PN Lamps-Table Lamps
342789
L125-PN Lamps-Table Lamps 342789
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Finish: Polished Nickel Weight: 6 Product Name: Portable Table Lamp UPC: 806134137083 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 38.00
Length 38.00
Bulb
Finish: Polished Nickel
Weight: 6
Product Name: Portable Table Lamp
UPC: 806134137083
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342789
Product Name L125-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details