Capital Lighting, Inc. 8002-HN Mini Pendants-Cable 342772

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 137.75 Length 137.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134120771 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 137.75 Length 137.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134120771 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8002-HN Mini Pendants-Cable - 342772 - Capital Lighting, Inc.
Columbus, OH, USA
8002-HN Mini Pendants-Cable
342772
8002-HN Mini Pendants-Cable 342772
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 137.75 Length 137.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134120771 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 137.75
Length 137.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134120771
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342772
Product Name 8002-HN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details