Capital Lighting, Inc. 8162-PN Bathroom Fixtures-Two Lights 342767

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134128081 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134128081 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8162-PN Bathroom Fixtures-Two Lights - 342767 - Capital Lighting, Inc.
Columbus, OH, USA
8162-PN Bathroom Fixtures-Two Lights
342767
8162-PN Bathroom Fixtures-Two Lights 342767
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134128081 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.50
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 1
Product Name: Two Light Wall Sconce
UPC: 806134128081
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342767
Product Name 8162-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details