Capital Lighting, Inc. 8215-AS Mid. Chandeliers-Candle 342765

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Aged Silver Product Name: Five Light Chandelier UPC: 806134138851 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Aged Silver Product Name: Five Light Chandelier UPC: 806134138851 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8215-AS Mid. Chandeliers-Candle - 342765 - Capital Lighting, Inc.
Columbus, OH, USA
8215-AS Mid. Chandeliers-Candle
342765
8215-AS Mid. Chandeliers-Candle 342765
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Aged Silver Product Name: Five Light Chandelier UPC: 806134138851 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Aged Silver
Product Name: Five Light Chandelier
UPC: 806134138851
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342765
Product Name 8215-AS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details