Capital Lighting, Inc. 8166-PN Mid. Chandeliers-Candle 342764

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 87.25 Length 87.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 31 Product Name: Six Light Chandelier UPC: 806134128098 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 87.25 Length 87.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 31 Product Name: Six Light Chandelier UPC: 806134128098 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
8166-PN Mid. Chandeliers-Candle - 342764 - Capital Lighting, Inc.
Columbus, OH, USA
8166-PN Mid. Chandeliers-Candle
342764
8166-PN Mid. Chandeliers-Candle 342764
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 87.25 Length 87.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 31 Product Name: Six Light Chandelier UPC: 806134128098 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 87.25
Length 87.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Nickel
Weight: 31
Product Name: Six Light Chandelier
UPC: 806134128098
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342764
Product Name 8166-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details