PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 83.00
Length 83.00
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Historic Nickel
Weight: 19
Product Name: One Light Pendant
UPC: 806134116712
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342756 |
| Product Name | 9915-HN Pendants-Other |
| Application | Residential |