Capital Lighting, Inc. L116-PN Lamps-Floor Lamps 342755

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Length 62.00 Bulb Finish: Polished Nickel Product Name: Portable Floor Lamp UPC: 806134138202 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Length 62.00 Bulb Finish: Polished Nickel Product Name: Portable Floor Lamp UPC: 806134138202 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L116-PN Lamps-Floor Lamps - 342755 - Capital Lighting, Inc.
Columbus, OH, USA
L116-PN Lamps-Floor Lamps
342755
L116-PN Lamps-Floor Lamps 342755
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Length 62.00 Bulb Finish: Polished Nickel Product Name: Portable Floor Lamp UPC: 806134138202 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 62.00
Length 62.00
Bulb
Finish: Polished Nickel
Product Name: Portable Floor Lamp
UPC: 806134138202
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342755
Product Name L116-PN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details