Capital Lighting, Inc. L116-OB Lamps-Floor Lamps 342752

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Length 62.00 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138196 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Length 62.00 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138196 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L116-OB Lamps-Floor Lamps - 342752 - Capital Lighting, Inc.
Columbus, OH, USA
L116-OB Lamps-Floor Lamps
342752
L116-OB Lamps-Floor Lamps 342752
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Length 62.00 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138196 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 62.00
Length 62.00
Bulb
Finish: Old Bronze
Product Name: Portable Floor Lamp
UPC: 806134138196
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342752
Product Name L116-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details