Capital Lighting, Inc. 8002-PN-ML3 Pendants-Other 342744

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 139.25 Length 139.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 806134104498 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 139.25 Length 139.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 806134104498 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8002-PN-ML3 Pendants-Other - 342744 - Capital Lighting, Inc.
Columbus, OH, USA
8002-PN-ML3 Pendants-Other
342744
8002-PN-ML3 Pendants-Other 342744
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 139.25 Length 139.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 806134104498 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 139.25
Length 139.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 806134104498
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342744
Product Name 8002-PN-ML3 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details