Capital Lighting, Inc. 8216-AGB Mid. Chandeliers-Candle 342739

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138837 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138837 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8216-AGB Mid. Chandeliers-Candle - 342739 - Capital Lighting, Inc.
Columbus, OH, USA
8216-AGB Mid. Chandeliers-Candle
342739
8216-AGB Mid. Chandeliers-Candle 342739
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138837 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Aged Brass
Product Name: Six Light Chandelier
UPC: 806134138837
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342739
Product Name 8216-AGB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details