PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Old Bronze
Product Name: Six Light Chandelier
UPC: 806134138813
Category: Chandelier
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342737 |
| Product Name | 8216-OB Mid. Chandeliers-Candle |
| Application | Residential |