Capital Lighting, Inc. 8218-AS Mid. Chandeliers-Candle 342736

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Aged Silver Product Name: Eight Light Chandelier UPC: 806134138806 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Aged Silver Product Name: Eight Light Chandelier UPC: 806134138806 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8218-AS Mid. Chandeliers-Candle - 342736 - Capital Lighting, Inc.
Columbus, OH, USA
8218-AS Mid. Chandeliers-Candle
342736
8218-AS Mid. Chandeliers-Candle 342736
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Aged Silver Product Name: Eight Light Chandelier UPC: 806134138806 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 27.50
Length 27.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Aged Silver
Product Name: Eight Light Chandelier
UPC: 806134138806
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342736
Product Name 8218-AS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details