PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134120061
Category: Wall Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342732 |
| Product Name | 8512-PN Sconces-Double Candle |
| Application | Residential |