Capital Lighting, Inc. 9409-OB Pendants-Glass Down 342729

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 71.25 Length 71.25 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139377 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 71.25 Length 71.25 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139377 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9409-OB Pendants-Glass Down - 342729 - Capital Lighting, Inc.
Columbus, OH, USA
9409-OB Pendants-Glass Down
342729
9409-OB Pendants-Glass Down 342729
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 71.25 Length 71.25 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139377 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 71.25
Length 71.25
Bulb
Finish: Old Bronze
Product Name: Pendant
UPC: 806134139377
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342729
Product Name 9409-OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details