Capital Lighting, Inc. 9416-OB Mini Pendants-Rod 342722

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 79.50 Length 79.50 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139339 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 79.50 Length 79.50 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139339 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9416-OB Mini Pendants-Rod - 342722 - Capital Lighting, Inc.
Columbus, OH, USA
9416-OB Mini Pendants-Rod
342722
9416-OB Mini Pendants-Rod 342722
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 79.50 Length 79.50 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139339 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 79.50
Length 79.50
Bulb
Finish: Old Bronze
Product Name: Pendant
UPC: 806134139339
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342722
Product Name 9416-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details