Capital Lighting, Inc. 8811-HN Mini Pendants-Rod 342717

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 73.25 Length 73.25 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139483 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 73.25 Length 73.25 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139483 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8811-HN Mini Pendants-Rod - 342717 - Capital Lighting, Inc.
Columbus, OH, USA
8811-HN Mini Pendants-Rod
342717
8811-HN Mini Pendants-Rod 342717
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 73.25 Length 73.25 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139483 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 73.25
Length 73.25
Bulb
Finish: Historic Nickel
Product Name: Pendant
UPC: 806134139483
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342717
Product Name 8811-HN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details