Capital Lighting, Inc. 9001-OB-ML1 Pendants-Other 342715

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.00 Length 61.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134104870 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.00 Length 61.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134104870 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9001-OB-ML1 Pendants-Other - 342715 - Capital Lighting, Inc.
Columbus, OH, USA
9001-OB-ML1 Pendants-Other
342715
9001-OB-ML1 Pendants-Other 342715
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.00 Length 61.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134104870 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 61.00
Length 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 806134104870
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342715
Product Name 9001-OB-ML1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details