Capital Lighting, Inc. 9001-HN-GL4 Pendants-Glass Down 342712

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Length 60.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134104689 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Length 60.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134104689 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9001-HN-GL4 Pendants-Glass Down - 342712 - Capital Lighting, Inc.
Columbus, OH, USA
9001-HN-GL4 Pendants-Glass Down
342712
9001-HN-GL4 Pendants-Glass Down 342712
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Length 60.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134104689 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 60.25
Length 60.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 806134104689
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342712
Product Name 9001-HN-GL4 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details