Capital Lighting, Inc. 9409-HN Pendants-Glass Down 342708

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 71.25 Length 71.25 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139360 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 71.25 Length 71.25 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139360 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9409-HN Pendants-Glass Down - 342708 - Capital Lighting, Inc.
Columbus, OH, USA
9409-HN Pendants-Glass Down
342708
9409-HN Pendants-Glass Down 342708
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 71.25 Length 71.25 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139360 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 71.25
Length 71.25
Bulb
Finish: Historic Nickel
Product Name: Pendant
UPC: 806134139360
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342708
Product Name 9409-HN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details