Capital Lighting, Inc. 9400-PN Flush Mounts-Bowl Style 342702

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Finish: Polished Nickel Product Name: Semi Flush UPC: 806134139469 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Finish: Polished Nickel Product Name: Semi Flush UPC: 806134139469 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9400-PN Flush Mounts-Bowl Style - 342702 - Capital Lighting, Inc.
Columbus, OH, USA
9400-PN Flush Mounts-Bowl Style
342702
9400-PN Flush Mounts-Bowl Style 342702
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Finish: Polished Nickel Product Name: Semi Flush UPC: 806134139469 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Length 11.00
Bulb
Finish: Polished Nickel
Product Name: Semi Flush
UPC: 806134139469
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342702
Product Name 9400-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details