Capital Lighting, Inc. 9400-OB Flush Mounts-Bowl Style 342700

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Finish: Old Bronze Product Name: Semi Flush UPC: 806134139452 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Finish: Old Bronze Product Name: Semi Flush UPC: 806134139452 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9400-OB Flush Mounts-Bowl Style - 342700 - Capital Lighting, Inc.
Columbus, OH, USA
9400-OB Flush Mounts-Bowl Style
342700
9400-OB Flush Mounts-Bowl Style 342700
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Finish: Old Bronze Product Name: Semi Flush UPC: 806134139452 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Length 11.00
Bulb
Finish: Old Bronze
Product Name: Semi Flush
UPC: 806134139452
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342700
Product Name 9400-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details