Capital Lighting, Inc. 1541-MB Sconces-Single Glass 342699

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1541-MB Sconces-Single Glass - 342699 - Capital Lighting, Inc.
Columbus, OH, USA
1541-MB Sconces-Single Glass
342699
1541-MB Sconces-Single Glass 342699
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Bronze
Weight: 5
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342699
Product Name 1541-MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details