PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 53.25
Length 53.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 806134011284
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342677 |
| Product Name | 19-SN-1615 Pendants-Glass Down |
| Application | Residential |