Capital Lighting, Inc. 380-AGB Sconces-Other 342668

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.25 Extension: 5.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140168 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.25 Extension: 5.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140168 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
380-AGB Sconces-Other - 342668 - Capital Lighting, Inc.
Columbus, OH, USA
380-AGB Sconces-Other
342668
380-AGB Sconces-Other 342668
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.25 Extension: 5.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134140168 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.25
Extension: 5.5
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134140168
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342668
Product Name 380-AGB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details