Capital Lighting, Inc. 316-PN Mid. Chandeliers-Candle 342667

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138431 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138431 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
316-PN Mid. Chandeliers-Candle - 342667 - Capital Lighting, Inc.
Columbus, OH, USA
316-PN Mid. Chandeliers-Candle
342667
316-PN Mid. Chandeliers-Candle 342667
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134138431 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 806134138431
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342667
Product Name 316-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details