Capital Lighting, Inc. 320-AGB Sconces-Single Glass 342666

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134127770 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134127770 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
320-AGB Sconces-Single Glass - 342666 - Capital Lighting, Inc.
Columbus, OH, USA
320-AGB Sconces-Single Glass
342666
320-AGB Sconces-Single Glass 342666
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134127770 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 7
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127770
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342666
Product Name 320-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details