Capital Lighting, Inc. 371-PN Sconces-Single Glass 342665

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134106997 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134106997 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
371-PN Sconces-Single Glass - 342665 - Capital Lighting, Inc.
Columbus, OH, USA
371-PN Sconces-Single Glass
342665
371-PN Sconces-Single Glass 342665
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134106997 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.25
Extension: 4.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134106997
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342665
Product Name 371-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details