Capital Lighting, Inc. 319-PN Mid. Chandeliers-Candle 342664

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134138448 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134138448 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
319-PN Mid. Chandeliers-Candle - 342664 - Capital Lighting, Inc.
Columbus, OH, USA
319-PN Mid. Chandeliers-Candle
342664
319-PN Mid. Chandeliers-Candle 342664
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134138448 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.50
Length 27.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 806134138448
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342664
Product Name 319-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details