PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 7
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127787
Category: Bath And Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342663 |
| Product Name | 320-OB Sconces-Single Glass |
| Application | Residential |