Capital Lighting, Inc. 650-PN Sconces-Single Glass 342658

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127954 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127954 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
650-PN Sconces-Single Glass - 342658 - Capital Lighting, Inc.
Columbus, OH, USA
650-PN Sconces-Single Glass
342658
650-PN Sconces-Single Glass 342658
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127954 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127954
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342658
Product Name 650-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details