Capital Lighting, Inc. 640-BB Sconces-Metal 342654

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Extension: 5.75 Bulb Finish: Brushed Bronze Product Name: Wall Sconce UPC: 806134140946 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Extension: 5.75 Bulb Finish: Brushed Bronze Product Name: Wall Sconce UPC: 806134140946 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
640-BB Sconces-Metal - 342654 - Capital Lighting, Inc.
Columbus, OH, USA
640-BB Sconces-Metal
342654
640-BB Sconces-Metal 342654
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Extension: 5.75 Bulb Finish: Brushed Bronze Product Name: Wall Sconce UPC: 806134140946 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.25
Extension: 5.75
Bulb
Finish: Brushed Bronze
Product Name: Wall Sconce
UPC: 806134140946
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342654
Product Name 640-BB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details