Capital Lighting, Inc. 230-AS Sconces-Other 342646

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 23.25 Extension: 6.5 Bulb Finish: Aged Silver Product Name: Wall Sconce UPC: 806134139988 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 23.25 Extension: 6.5 Bulb Finish: Aged Silver Product Name: Wall Sconce UPC: 806134139988 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
230-AS Sconces-Other - 342646 - Capital Lighting, Inc.
Columbus, OH, USA
230-AS Sconces-Other
342646
230-AS Sconces-Other 342646
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 23.25 Extension: 6.5 Bulb Finish: Aged Silver Product Name: Wall Sconce UPC: 806134139988 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 23.25
Extension: 6.5
Bulb
Finish: Aged Silver
Product Name: Wall Sconce
UPC: 806134139988
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342646
Product Name 230-AS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details