Capital Lighting, Inc. 230-AGB Sconces-Other 342644

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 23.25 Extension: 6.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139971 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 23.25 Extension: 6.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139971 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
230-AGB Sconces-Other - 342644 - Capital Lighting, Inc.
Columbus, OH, USA
230-AGB Sconces-Other
342644
230-AGB Sconces-Other 342644
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 23.25 Extension: 6.5 Bulb Finish: Aged Brass Product Name: Wall Sconce UPC: 806134139971 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 23.25
Extension: 6.5
Bulb
Finish: Aged Brass
Product Name: Wall Sconce
UPC: 806134139971
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342644
Product Name 230-AGB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details