PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 23.25
Extension: 6.5
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134140007
Category: Wall Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342643 |
| Product Name | 230-PN Sconces-Other |
| Application | Residential |