Capital Lighting, Inc. 232-PC-823 Bathroom Fixtures-Two Lights 342641

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012502 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012502 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
232-PC-823 Bathroom Fixtures-Two Lights - 342641 - Capital Lighting, Inc.
Columbus, OH, USA
232-PC-823 Bathroom Fixtures-Two Lights
342641
232-PC-823 Bathroom Fixtures-Two Lights 342641
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134012502 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Extension: 9
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134012502
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342641
Product Name 232-PC-823 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details