Capital Lighting, Inc. 252-OB-C1 Foyer/Hall Lanterns-Glass w/Frame 342640

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 80.75 Length 80.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Three Light Pendant UPC: 806134061623 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 80.75 Length 80.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Three Light Pendant UPC: 806134061623 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
252-OB-C1 Foyer/Hall Lanterns-Glass w/Frame - 342640 - Capital Lighting, Inc.
Columbus, OH, USA
252-OB-C1 Foyer/Hall Lanterns-Glass w/Frame
342640
252-OB-C1 Foyer/Hall Lanterns-Glass w/Frame 342640
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 80.75 Length 80.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Three Light Pendant UPC: 806134061623 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 80.75
Length 80.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 806134061623
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342640
Product Name 252-OB-C1 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details