Capital Lighting, Inc. 422-OB Sconces-Double Candle 342631

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5.75 Bulb Type: Candelabra Finish: Old Bronze Product Name: Wall Sconce UPC: 806134139834 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5.75 Bulb Type: Candelabra Finish: Old Bronze Product Name: Wall Sconce UPC: 806134139834 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
422-OB Sconces-Double Candle - 342631 - Capital Lighting, Inc.
Columbus, OH, USA
422-OB Sconces-Double Candle
342631
422-OB Sconces-Double Candle 342631
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 5.75 Bulb Type: Candelabra Finish: Old Bronze Product Name: Wall Sconce UPC: 806134139834 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 5.75
Bulb
Type: Candelabra
Finish: Old Bronze
Product Name: Wall Sconce
UPC: 806134139834
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342631
Product Name 422-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details