Capital Lighting, Inc. 615-AGB Pendants-Bowl Style 342628

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134137007 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134137007 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
615-AGB Pendants-Bowl Style - 342628 - Capital Lighting, Inc.
Columbus, OH, USA
615-AGB Pendants-Bowl Style
342628
615-AGB Pendants-Bowl Style 342628
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134137007 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Bulb
Finish: Aged Brass
Product Name: Pendant
UPC: 806134137007
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342628
Product Name 615-AGB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details