Capital Lighting, Inc. 550-PN Sconces-Single Glass 342627

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127909 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127909 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
550-PN Sconces-Single Glass - 342627 - Capital Lighting, Inc.
Columbus, OH, USA
550-PN Sconces-Single Glass
342627
550-PN Sconces-Single Glass 342627
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127909 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127909
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342627
Product Name 550-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details