Capital Lighting, Inc. 612-AGB Pendants-Bowl Style 342620

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134136963 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134136963 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
612-AGB Pendants-Bowl Style - 342620 - Capital Lighting, Inc.
Columbus, OH, USA
612-AGB Pendants-Bowl Style
342620
612-AGB Pendants-Bowl Style 342620
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Aged Brass Product Name: Pendant UPC: 806134136963 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Bulb
Finish: Aged Brass
Product Name: Pendant
UPC: 806134136963
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342620
Product Name 612-AGB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details