Capital Lighting, Inc. 450-SN Sconces-Single Glass 342619

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.75 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127862 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.75 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127862 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
450-SN Sconces-Single Glass - 342619 - Capital Lighting, Inc.
Columbus, OH, USA
450-SN Sconces-Single Glass
342619
450-SN Sconces-Single Glass 342619
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.75 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127862 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.75
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127862
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342619
Product Name 450-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details